The JDK063BBJ225MP-F is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. These capacitors are widely used in various electronic circuits, providing stable capacitance and reliable performance.
Applications:
- Bypass capacitors in digital circuits
- Decoupling capacitors in power supplies
- Filtering in audio circuits
- Timing circuits
- General-purpose use in electronic devices
Features:
- Small case size (0603)
- High capacitance value (2.2µF)
- Voltage rating of 6.3V
- X5R dielectric for stable performance over temperature
- RoHS compliant
Benefits:
- Compact size for high-density PCB designs
- Stable capacitance over temperature variations
- Reliable operation in various electronic devices
- Environmentally friendly due to RoHS compliance
- Cost-effective solution for general-purpose use
Additional Details:
The JDK063BBJ225MP-F is a 0603 case size multilayer ceramic capacitor with a capacitance of 2.2µF and a voltage rating of 6.3V. It features an X5R dielectric material, which ensures stable capacitance over a temperature range of -55°C to +85°C. This capacitor is suitable for a variety of applications in electronic devices, including bypass, decoupling, and filtering. The small 0603 package size allows for high-density circuit board designs. Taiyo Yuden's reputation for quality ensures the JDK063BBJ225MP-F delivers stable and reliable performance in demanding electronic applications. It offers a cost-effective solution for designers requiring a stable and compact capacitor.