EN
  • EN
  • DE

S9S12H128J1VFVR

Part No S9S12H128J1VFVR
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description S12H Automotive and Industrial M / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 17 pcs
Win Source Part Number 311249-S9S12H128J1VFVR
Ultra Librarian 3D Model Ultra Librarian S9S12H128J1VFVR CAD Model

Description

Product Overview: S9S12H128J1VFVR from Analog Devices Inc.

The S9S12H128J1VFVR is a state-of-the-art microcontroller unit (MCU) brought to market by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This particular MCU is part of the HCS12 family, a group of 16-bit devices designed for automotive and industrial applications where reliability and efficiency are paramount.

Key Features

  • Advanced CPU Core: At the heart of the S9S12H128J1VFVR lies the HCS12 core, which operates at a frequency of up to 50 MHz. This powerful core is capable of executing most instructions in just one or two cycles, providing high-speed processing capabilities essential for real-time applications.
  • Memory Capacity: The device is equipped with 128 KB of flash memory, which offers ample space for complex program code. The flash memory is complemented by 8 KB of RAM, ensuring smooth data processing and multitasking.
  • Robust I/O Options: A variety of input/output options are available, including multiple channels of analog-to-digital converters (ADCs), timer modules, and communication interfaces such as SCI, SPI, and CAN, facilitating versatile connectivity and control options for a wide range of peripherals.
  • Enhanced Safety Features: The MCU includes sophisticated safety mechanisms such as a watchdog timer and low-voltage detection, which help to maintain system integrity and prevent data corruption during unexpected voltage drops or system failures.
  • Package and Temperature Range: This device is available in a 64-LQFP (Low Profile Quad Flat Pack) package, which is suitable for space-constrained applications. It is also designed to operate within the industrial temperature range of -40°C to +125°C, ensuring reliable performance under harsh environmental conditions.

Applications

The S9S12H128J1VFVR is adept at handling the rigorous demands of automotive applications, such as engine control units, transmission control, and body electronics. Additionally, it is also well-suited for industrial control systems, robotics, and smart sensors, where precision and reliability are necessary.

Conclusion

With its powerful processing core, ample memory, and a broad set of peripherals and safety features, the S9S12H128J1VFVR from Analog Devices Inc. is an ideal choice for designers looking to develop advanced, reliable, and high-performance embedded systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess