EN
  • EN
  • DE

FI212P089213-T

Part No FI212P089213-T
Manufacturer Taiyo Yuden
Catalog RF Diplexers
Description FILTER DIPLEXER 892/1940MHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 824MHz to 960MHz / 1.71GHz to 2.17GHz
Low Band Attenuation (min / max dB) 13.00dB / -
High Band Attenuation (min / max dB) 19.00dB / -
Return Loss (Low Band / High Band) 9.5dB / 9.5dB
Mounting SMD (SMT)
Dimension 2012 (5030 Metric)
Win Source Part Number 106629-FI212P089213-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FI212P089213-T CAD Model

Description

The FI212P089213-T is a surface mount device (SMD) manufactured by Taiyo Yuden. It belongs to the RF/IF and RFID category and is commonly used in electronic circuits for wireless communication.

  • Category: RF/IF and RFID
  • Popularity: Medium
  • Counterfeit Risk: 75% threat in the open market
  • Supply and Demand: Balanced
  • Frequency Range: 824MHz to 960MHz and 1.71GHz to 2.17GHz
  • Low Band Attenuation: 13.00dB
  • High Band Attenuation: 19.00dB
  • Return Loss: 9.5dB (Both Bands)

You May Also Be Interested in

AVX Corp/Kyocera Corp
DUPLEXER SAW 897MHZ SMD
Lowest to $2.2857
Broadcom Limited
Lowest to $2.9383
Broadcom Limited
Band 2 Duplexer
Lowest to $0.9252
Murata Electronics North America
Need more? Email Us
TDK Corporation
THIN-FILM DIPLEXER 2.4/5GHZ WLAN
Lowest to $1.1609
Broadcom Limited
RF Duplexer 54dB at 1850.48MHz to 1909.52MHz 44dB at 1930.48MHz to 1989.52MHz 9-Pin SMD Bag
Lowest to $8.1520
Broadcom Limited
QUINTPLEXER FILTER MODULE 5X8MM
Lowest to $0.6537
Taiyo Yuden
FILTER DIPLEXER 2.4/5GHZ W-LAN
Lowest to $0.4053
TDK Corporation
MULTILAYER TRIPLEXER FOR 1560-16
Lowest to $0.0736

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7853 $58.8975
180+ $0.6444 $115.9920
280+ $0.6243 $174.8040
385+ $0.6041 $232.5785
495+ $0.5840 $289.0800
665+ $0.5236 $348.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess