EN
  • EN
  • DE

FI212C245072-T

Part No FI212C245072-T
Manufacturer Taiyo Yuden
Catalog RF Filters
Description FILTER BALANCE BLUETOOTH CSR BC5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Balance
Ripple 1dB
Insertion Loss 3.7dB
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.039" (1.00mm)
Win Source Part Number 1038849-FI212C245072-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FI212C245072-T CAD Model

Description

Taiyo Yuden's FI212C245072-T is a filter component that has a frequency of 2.45GHz center and a bandwidth of 100MHz.

  • Insertion Loss: 3.7dB
  • Ripple: 1dB
  • Filter Type: balanced
  • Mounting Type: SMD (SMT)
  • Height: 0.039" (1.00mm)
  • Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Win Source Part Number: 1038849-FI212C245072-T
  • Supply and Demand Status: balanced
  • Package: reel of 3k pcs

You May Also Be Interested in

Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.2134
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.3181
Johanson Technology Inc.
2.45 GHz Band Pass Filter | RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.3568
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
Taiyo Yuden
BANDPASS FILTER HI FREQ MULTILAY
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,885 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess