EN
  • EN
  • DE

FI212B448802-T

Part No FI212B448802-T
Manufacturer Taiyo Yuden
Catalog RF Filters
Description Ceramic Filters Band Pass 4488MHz 2.8dB 50Ohm SMD 4Pin T/R / FILTER BANDPASS 4.2-4.9GHZ UWB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 4.488GHz Center
Bandwidth 528MHz
Filter Type Band Pass
Ripple 1.5dB
Insertion Loss 2.4dB
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.039" (1.00mm)
Win Source Part Number 1038845-FI212B448802-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FI
Introduction Date October 24, 2010
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FI212B448802-T CAD Model

Description

The Taiyo Yuden FI series filter is an excellent choice for use in filters applications.

  • Packaging: Reel - TR
  • Mounting: SMD (SMT)
  • Center Frequency: 4.488GHz
  • Bandwidth: 528MHz
  • Insertion Loss: 2.4dB
  • Ripple: 1.5dB
  • Filter Type: Bandpass
  • Family: FI
  • Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Introduction Date: October 24, 2010
  • Estimated EOL Date: Obsolete / End of Life
  • Supply and Demand: Balance

You May Also Be Interested in

Johanson Technology Inc.
2.45 GHz Band Pass Filter | RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.3568
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $81.4926
Johanson Technology Inc.
FILTR BAND PASS WDE BND 2.6GHZ
Need more? Email Us
Johanson Technology Inc.
RF CERAMIC CHIP COMPONENTS
Lowest to $0.6537
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess