EN
  • EN
  • DE

FAR-G5KC-942M50-Y4YW

Part No FAR-G5KC-942M50-Y4YW
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description SAW Dual Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiyo Yuden
Win Source Part Number 1173512-FAR-G5KC-942M50-Y4YW
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAR-G5KC-942M50-Y4YW CAD Model

Description

This electronic component is a rectangular cable assembly categorized under the Cable Assemblies section. Bold the product name (e.g., BAV99S,135 → Tiger Eye™ SFSD series) and manufacturer (e.g., Nexperia USA Inc. → N/A).

  • Category: Cable Assemblies
  • Series: Tiger Eye™ SFSD
  • Positions: 28
  • Connector Type: Socket to Socket
  • Length: 0.656' (200.00mm, 7.87")
  • Pitch: 0.050" (1.27mm)
  • Cable Termination: Crimped
  • Shielding: Unshielded
  • Lock: Latch Lock
  • Polarization: Polarizing Key
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Applications: Computers, laptops, and servers

You May Also Be Interested in

Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess