EN
  • EN
  • DE

FAR-F6KA-1G7675-D4CT-Z

Part No FAR-F6KA-1G7675-D4CT-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 1.7675GHZ W-CDMA 1X
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency - Center 1.768GHz
Bandwidth 35.1MHz
Insertion Loss 1.8dB
Applications Cellular, WCDMA
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
Win Source Part Number 1037431-FAR-F6KA-1G7675-D4CT-Z
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FAR-F6KA-1G7675-D4CT-Z CAD Model

Description

The Taiyo Yuden 1037431-FAR-F6KA-1G7675-D4CT-Z is a filter with a bandwidth of 35.1MHz and a center frequency of 1.768GHz.

  • Manufacturer: Taiyo Yuden
  • Bandwidth: 35.1MHz
  • Center Frequency: 1.768GHz
  • Insertion Loss: 1.8dB
  • Height: 0.020" (0.50mm)
  • Mounting Type: Surface Mount (SMT)
  • Packaging: Reel-TR
  • Application: Cellular, WCDMA

You May Also Be Interested in

Qualcomm
FILTER SAW 380.0 MHZ / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166
Qualcomm
SAW FILTER
Lowest to $21.7962
Taiyo Yuden
FILTER SAW 1.581GHZ 5SMD
Need more? Email Us
Qualcomm
FILTER SAW 315.04MHZ RKE SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW BANDPASS SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 2.442GHZ 5SMD
Lowest to $1.2772
Qualcomm
FILTER SAW 2.442GHZ 5SMD
Lowest to $1.4478
Taiyo Yuden
FILTER SAW 1.96GHZ 5SMD
Lowest to $0.1275
Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess