EN
  • EN
  • DE

F6QG1G842P2KD-J

Part No F6QG1G842P2KD-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 1.842GHZ 5SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Frequency - Center 1.842GHz
Bandwidth 75MHz
Insertion Loss 3.2dB
Applications CDMA, WCDMA, LTE
Mounting Style SMD
Manufacturer Package 5-SMD, No Lead
Height (Maximum) 0.020" (0.50mm)
Parts Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 753180-F6QG1G842P2KD-J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F6QG1G842P2KD-J CAD Model

Description

The F6QG1G842P2KD-J is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. SAW filters are widely used in radio frequency (RF) applications for signal filtering and noise reduction. They provide excellent selectivity and low insertion loss, making them ideal for wireless communication systems. The F6QG1G842P2KD-J is designed for specific frequency bands and applications, offering precise filtering characteristics to improve signal quality and performance.

Applications:

  • Wireless communication systems
  • Mobile phones
  • Wi-Fi devices
  • GPS receivers
  • RF front-end modules

Features:

  • SAW filter technology
  • High selectivity
  • Low insertion loss
  • Small surface mount package
  • Precise filtering characteristics
  • Designed for specific frequency bands

Benefits:

  • Improved signal quality and performance in RF applications
  • Effective noise reduction
  • Compact size for space-constrained designs
  • Reliable and stable performance
  • Enhanced system sensitivity and range

Additional Details:

The F6QG1G842P2KD-J is typically used in the RF front-end of wireless devices to filter out unwanted signals and improve the signal-to-noise ratio. Specific details like the center frequency, bandwidth, and impedance can be found on the manufacturer's datasheet. The surface mount package allows for easy integration into PCB layouts. The precise filtering characteristics ensure that the desired signal is passed through with minimal attenuation, while unwanted signals are effectively rejected. This filter contributes to improved communication range and overall system performance.

You May Also Be Interested in

Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess