EN
  • EN
  • DE

F6QA1G880M2AQ-J

Part No F6QA1G880M2AQ-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 1.88GHZ 5SMD / 1.88GHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 2.4dB 59MHz Bandwidth 5-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Taiyo Yuden
Series F6
Package Tape & Reel
Frequency - Center 1.88GHz
Bandwidth 59MHz
Insertion Loss 2.4dB
Applications Cellular, WCDMA
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names PJ F6QA1G880M2AQ-J,587-3343-6,587-3343-1,587-3343-2,F6QA1G880M2AQJ
Standard Package 5,000
Win Source Part Number 1058361-F6QA1G880M2AQ-J
Ultra Librarian 3D Model Ultra Librarian F6QA1G880M2AQ-J CAD Model

Description

The F6QA1G880M2AQ-J is a SAW filter designed for use in cellular and WCDMA applications.

  • Manufacturer: Taiyo Yuden
  • Center Frequency: 1.88GHz
  • Bandwidth: 59MHz
  • Insertion Loss: 2.4dB
  • Maximum Height: 0.020" (0.50mm)
  • Package: 5-SMD, no-lead package
  • Mounting Technology: SMD
  • Series: F6
  • Alternatives: PJ F6QA1G880M2AQ-J, 587-3343-6, 587-3343-1, 587-3343-2, and F6QA1G880M2AQJ

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess