EN
  • EN
  • DE

F5QA836M5M2AR-J

Part No F5QA836M5M2AR-J
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 836.5MHZ 5SMD / 836.5MHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 1.9dB 25MHz Bandwidth 5-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Taiyo Yuden
Series F6
Package Tape & Reel
Product Status Not For New Designs
Frequency - Center 836.5MHz
Bandwidth 25MHz
Insertion Loss 1.9dB
Applications Cellular, WCDMA
Mounting Type Surface Mount
Package / Case 5-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Size / Dimension 0.043" L x 0.035" W (1.10mm x 0.90mm)
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 850139-F5QA836M5M2AR-J
Ultra Librarian 3D Model Ultra Librarian F5QA836M5M2AR-J CAD Model

Description

The Taiyo Yuden 850139-F5QA836M5M2AR-J is a surface mount SAW filter.

  • Manufacturer: Taiyo Yuden
  • Category: Filters - SAW Filters
  • Series: F6
  • Application: Cellular, WCDMA
  • Center Frequency: 836.5MHz
  • Bandwidth: 25MHz
  • Insertion Loss: 1.9dB
  • Package / Case: 5-SMD, No Lead
  • Size / Dimension: 0.043" L x 0.035" W (1.10mm x 0.90mm)
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel (TR)
  • Standard Package: 5,000
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8541.60.0080

You May Also Be Interested in

Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess