The Taiyo Yuden EYSF3CAWX is a Bluetooth® Low Energy (BLE) module based on the Nordic Semiconductor nRF52840 System-on-Chip (SoC). This compact and highly integrated module provides a complete BLE solution, including the radio, antenna, and microcontroller, simplifying the development and integration of BLE connectivity into a wide range of applications. It supports Bluetooth 5.0 features, offering enhanced performance, increased range, and improved data throughput.
Applications:
- Wearable devices (fitness trackers, smartwatches)
- Internet of Things (IoT) sensors and devices
- Beacons and location services
- Wireless peripherals (keyboards, mice)
- Medical devices (e.g., glucose monitors, heart rate sensors)
- Smart home automation
Features:
- Bluetooth 5.0 compliant
- Nordic nRF52840 SoC
- Integrated antenna
- ARM Cortex-M4F processor
- 512 KB Flash memory, 64 KB RAM
- UART, SPI, I2C, ADC, GPIO interfaces
- Operating Voltage: 1.7V to 3.6V
- Operating Temperature: -40°C to +85°C
- Small form factor
Benefits:
- Easy integration of BLE connectivity into new and existing products.
- Reduced development time and cost due to the pre-certified module.
- Low power consumption enables long battery life in portable devices.
- Enhanced performance and range with Bluetooth 5.0 support.
- Flexible interfaces for connecting to a wide range of sensors and peripherals.
- Robust design for reliable operation in harsh environments.
Additional Details:
The EYSF3CAWX module integrates a high-performance Nordic nRF52840 SoC, which features a 32-bit ARM Cortex-M4F processor with floating-point unit. The integrated antenna provides a reliable wireless connection with a typical range of up to 100 meters in open space. The module is pre-certified for various regulatory standards, including FCC, CE, and Bluetooth SIG, simplifying the certification process for end products. It supports a wide range of Bluetooth profiles and services, allowing for seamless interoperability with other BLE devices.
The module is designed for surface-mount assembly and is available in a compact package. It is ideal for applications where space is limited and where a reliable, low-power BLE connection is required. The EYSF3CAWX is commonly used in wearable devices, IoT sensors, and other wireless applications that require a long battery life and robust performance.