EN
  • EN
  • DE

EMK316BJ475KL-T

Part No EMK316BJ475KL-T
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 4.7UF 16V X5R 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Capacitance 4.7μF
Tolerance ±10%
Voltage Rating 16V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.071" (1.80mm)
Win Source Part Number 1036346-EMK316BJ475KL-T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian EMK316BJ475KL-T CAD Model

Description

The EMK316BJ475KL-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. This capacitor features a nominal capacitance of 4.7 µF (microfarads), a voltage rating of 25V, and is designed for general-purpose applications in electronic circuits. MLCCs are widely used due to their small size, high reliability, and excellent performance characteristics.

Applications:

  • Bypass Capacitors: Used to decouple noise on power supply lines.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies.
  • Smoothing: Utilized in smoothing circuits to reduce voltage ripple.
  • Timing Circuits: Incorporated in timing circuits to control the timing of events.
  • DC Blocking: Used to block DC voltage while allowing AC signals to pass.

Features:

  • High Capacitance: 4.7 µF capacitance in a compact size.
  • Voltage Rating: 25V voltage rating for general-purpose applications.
  • X5R Dielectric: Stable capacitance over temperature and voltage.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • Reliable Performance: Consistent performance over a wide range of operating conditions.
  • Space-Saving Design: Compact size allows for high-density circuit layouts.
  • Improved Circuit Stability: Helps to stabilize voltage levels and reduce noise.
  • Easy Integration: Simple to integrate into electronic circuits using SMT.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details:

The EMK316BJ475KL-T capacitor uses an X5R dielectric material, which provides stable capacitance characteristics over a temperature range of -55°C to +85°C. The case size is typically 1206 (3.2mm x 1.6mm). The tolerance is +/- 10%. It is designed for reflow soldering processes. The capacitor exhibits low equivalent series resistance (ESR) and equivalent series inductance (ESL), making it suitable for high-frequency applications. The part is lead-free. Proper storage conditions and handling procedures should be followed to prevent damage to the capacitor.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,400+ $0.0358 $50.1200
3,405+ $0.0294 $100.1070
5,285+ $0.0284 $150.0940
7,275+ $0.0275 $200.0625
9,400+ $0.0266 $250.0400
12,555+ $0.0239 $300.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 1400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess