EN
  • EN
  • DE

D5PE878M0P3UT-Y

Part No D5PE878M0P3UT-Y
Manufacturer Taiyo Yuden
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821534-D5PE878M0P3UT-Y
Ultra Librarian 3D Model Ultra Librarian D5PE878M0P3UT-Y CAD Model

Description

The D5PE878M0P3UT-Y is a power inductor manufactured by Taiyo Yuden. Taiyo Yuden is a well-known manufacturer of electronic components, including inductors, capacitors, and filters. This specific part number refers to a shielded power inductor designed for surface mount technology (SMT).

Power inductors are used in a wide variety of electronic circuits for energy storage, filtering, and impedance matching. The D5PE878M0P3UT-Y inductor is likely used in applications such as:

  • DC-DC converters: Employed in buck, boost, and buck-boost converters to store energy and regulate voltage.
  • Power supplies: Used in linear regulators and switching power supplies to filter noise and stabilize output voltage.
  • RF circuits: Incorporated in RF amplifiers and oscillators for impedance matching and filtering.
  • LED drivers: Used in LED lighting applications to provide a stable current source for the LEDs.
  • Portable devices: Employed in smartphones, tablets, and other portable devices for power management and filtering.

Features

  • Shielded construction: Reduces electromagnetic interference (EMI) and improves circuit performance.
  • Surface mount technology (SMT): Designed for automated assembly using SMT equipment.
  • High current handling: Capable of handling high DC currents without saturation.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact size: Small form factor allows for integration into space-constrained designs.

Benefits

  • Efficient power conversion: Minimizes power losses and improves efficiency in power supply circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving circuit performance.
  • Compact design: Small size allows for compact circuit designs, saving board space.
  • Reliable operation: High-quality materials and manufacturing processes ensure reliable performance over a wide range of operating conditions.

While specific inductance values, tolerance, saturation current, and DCR are not directly available from the part number, typical Taiyo Yuden power inductors in the D5PE series feature inductance values ranging from a few microhenries (µH) to hundreds of microhenries, current ratings from a few amps to several amps, and are designed for operating frequencies ranging from several kHz to several MHz. Consult the Taiyo Yuden datasheet for the exact specifications, including self-resonant frequency and Q-factor. Always refer to the official datasheet for proper application guidelines and absolute maximum ratings.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess