EN
  • EN
  • DE

BRL2012T470M

Part No BRL2012T470M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 47UH 160MA 4.55OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 14 Weeks
Features Unshielded Wirewound Inductor 4.55Ohm Max 0805 (2012 Metric)
Manufacturer Taiyo Yuden
Series BR, L Type
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 0805 (2012 Metric)
Case / Package 0805 (2012 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number LQ BR L2012T470M, 587-2068-6, 587-2068-1, 587-2068-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864613-BRL2012T470M
Ultra Librarian 3D Model Ultra Librarian BRL2012T470M CAD Model

Description

The BRL2012T470M is a wire-wound inductor from Taiyo Yuden, designed for use in various high-frequency applications, particularly in power supplies and RF circuits. It is characterized by its small size, relatively high inductance, and good current handling capabilities. This inductor is frequently used in DC-DC converters, RF filters, and impedance matching networks.

Applications

  • DC-DC Converters: Used as energy storage elements in step-up and step-down converters.
  • RF Filters: Provides inductance for filtering unwanted frequencies in RF circuits.
  • Impedance Matching: Used in matching networks to optimize signal transfer.
  • Mobile Devices: Power management circuits in smartphones and tablets.
  • Wireless Communication Devices: Filtering and impedance matching in RF front-ends.
  • Signal Filtering: General purpose signal filtering in various electronic circuits.

Features

  • High Inductance Value: 47µH inductance for efficient energy storage and filtering.
  • Compact Size: 2.0 x 1.2 mm footprint for space-saving designs.
  • High Current Capacity: Can handle moderate current without saturation.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Excellent Q Factor: Provides sharp filtering characteristics in RF applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Efficient Energy Storage: High inductance enables efficient energy storage and transfer.
  • Compact Design: Saves valuable board space in densely populated circuits.
  • Reduced Power Loss: Low DC resistance minimizes power dissipation and improves efficiency.
  • Sharp Filtering: Excellent Q factor provides effective filtering in RF circuits.
  • Stable Performance: Reliable operation in various environmental conditions.

Additional Details

The BRL2012T470M inductor has a saturation current of typically around 150mA and a DC resistance of approximately 2.5 ohms. It's designed for reflow soldering and is RoHS compliant. This inductor is particularly well-suited for applications requiring a balance between inductance, size, and performance. The BRL series from Taiyo Yuden is known for its quality and performance, making it a reliable choice for demanding power management and RF applications.

You May Also Be Interested in

MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0605 $50.2150
2,020+ $0.0496 $100.1920
3,120+ $0.0481 $150.0720
4,305+ $0.0465 $200.1825
5,560+ $0.0450 $250.2000
7,445+ $0.0403 $300.0335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess