EN
  • EN
  • DE

BRC1608TR45M

Part No BRC1608TR45M
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description FIXED IND 450NH 800MA 90MOHM SMD / 450 nH Unshielded Drum Core, Wirewound Inductor 800 mA 90mOhm 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Taiyo Yuden
Series BR, C Type
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 450 nH
Tolerance ±20%
Current Rating (Amps) 800 mA
Current - Saturation (Isat) 1.25A
Shielding Unshielded
DC Resistance (DCR) 90mOhm
Frequency - Self Resonant 200MHz
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 7.96 MHz
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.039" (1.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 587-2058-6,LQ BR C1608TR45M,587-2058-2,587-2058-1
Standard Package 3,000
Win Source Part Number 960083-BRC1608TR45M
Ultra Librarian 3D Model Ultra Librarian BRC1608TR45M CAD Model

Description

The TDK Corporation 960083-BRC1608TR45M is a high-quality electronic component that is perfect for use in inductors, coils, chokes.

  • Manufacturer: Taiyo Yuden
  • Type: Drum Core, Wirewound
  • Shielded: Yes
  • Inductance: 450 nH
  • Height-Seated (Max): 0.039" (1.00mm)
  • Package: 3,000
  • Mounting: SMD (SMT)
  • Tolerance: ±20%
  • Material: Ferrite
  • DC Resistance (DCR): 90mOhm
  • Popularity: High
  • Alternative Part Numbers: 3613CR47M, BRL2012TR47M, CKP2012NR47M-T, CKP2016R47M-T, NLCV25T-R47M-PFR, and LQH31CNR47M03L

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11,365+ $0.0051 $57.9615
27,030+ $0.0043 $116.2290
42,860+ $0.0041 $175.7260
58,825+ $0.0039 $229.4175
75,760+ $0.0039 $295.4640
100,000+ $0.0035 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,730 pieces
MOQ: 11365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess