EN
  • EN
  • DE

BK0603HS800-T

Part No BK0603HS800-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 80 OHM 0201 1LN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Number of Lines 1
Impedance @ Frequency 80 Ohm @ 100MHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 400 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Height (Max) 0.013" (0.33mm)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Win Source Part Number 1023389-BK0603HS800-T
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 15k pcs
Ultra Librarian 3D Model Ultra Librarian BK0603HS800-T CAD Model

Description

The Taiyo Yuden BK0603HS800-T is a high-quality electronic component designed to provide reliable performance in a variety of applications.

  • Manufacturer: Taiyo Yuden
  • Product Name: BK0603HS800-T
  • Mounting: SMD (SMT)
  • Current Rating: 200mA
  • Maximum DC Resistance (DCR): 400 mOhm
  • Impedance: 80 Ohm @ 100MHz
  • Height: 0.013" (0.33mm)
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0446
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.5A 0.38Ohm DCR 0603 T/R / FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0062
Murata Electronics North America
FERRITE BEAD 150 OHM 0603 1LN
Lowest to $0.0118
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 32 OHM 0805 1LN
Lowest to $2.0478
Murata Electronics North America
FERRITE BEAD 75 OHM 0603 1LN
Lowest to $0.0124
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.1165
Murata Electronics North America
FERRITE BEAD 26 OHM 0603 1LN
Lowest to $0.0084
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1467
Murata Electronics North America
FERRITE BEAD 75 OHM 0603 1LN
Lowest to $0.0161

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
805+ $0.0721 $58.0405
1,955+ $0.0591 $115.5405
3,025+ $0.0573 $173.3325
4,170+ $0.0554 $231.0180
5,390+ $0.0536 $288.9040
7,215+ $0.0480 $346.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 805 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess