EN
  • EN
  • DE

BK0603HS220-T

Part No BK0603HS220-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 22 OHM 0201 1LN / 22 Ohms @ 100 MHz 1 Ferrite Bead 0201 (0603 Metric) 500mA 65mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ferrite Beads and Chips
Mfr Taiyo Yuden
Series BK
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 22 Ohms @ 100 MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 65mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0201 (0603 Metric)
Mounting SMD (SMT)
Height (Max) 0.013" (0.33mm)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 587-1826-6,587-1826-2,BK0603HS220-T-ND,587-1826-1,LF BK 0603HS220-T,BK0603HS220T
Standard Package 15,000
Win Source Part Number 1108745-BK0603HS220-T
Ultra Librarian 3D Model Ultra Librarian BK0603HS220-T CAD Model

Description

The BK0603HS220-T is a ferrite bead and chip filter manufactured by Taiyo Yuden.

  • Win Source Part Number: 1108745
  • Current Rating (max): 500mA
  • Impedance: 22 Ohms @ 100 MHz
  • Packaging: Tape and Reel
  • Standard Package: 15,000
  • Mounting Type: SMD (SMT)
  • Package/Case Size: 0201 (0603 Metric)
  • Recommendation: Use alternative parts (cross-reference) if possible

You May Also Be Interested in

Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.1165
Murata Electronics North America
FERRITE BEAD 75 OHM 0603 1LN
Lowest to $0.0161
Murata Electronics North America
Ferrite Beads Multi-Layer 30Ohm 25% 100MHz 5A 0.01Ohm DCR 0603 T/R / FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0324
Murata Electronics North America
Ferrite Beads Multi-Layer 600Ohm 25% 100MHz 0.5A 0.38Ohm DCR 0603 T/R / FERRITE BEAD 600 OHM 0603 1LN
Lowest to $0.0062
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.1467
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 32 OHM 0805 1LN
Lowest to $2.0478
Murata Electronics North America
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0137
Bourns Inc.
FERRITE BEAD 2 KOHM 0805 1LN
Need more? Email Us
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 1 KOHM 0603 1LN
Lowest to $0.0708

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess