EN
  • EN
  • DE

TSZU52C5V6RZ

Part No TSZU52C5V6RZ
Manufacturer Taiwan Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841149-TSZU52C5V6RZ
Ultra Librarian 3D Model Ultra Librarian TSZU52C5V6RZ CAD Model

Description

The TSZU52C5V6RZ is a 5.6V, 500mW Zener diode manufactured by Taiwan Semiconductor. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. The diode maintains a nearly constant voltage across its terminals when reverse biased and operating in its breakdown region.

Applications

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Clipping circuits
  • Voltage shifting

Features

  • Zener Voltage: 5.6V
  • Power Dissipation: 500mW
  • Low Leakage Current: Minimizes wasted current in the off state.
  • Tight Tolerance: Provides accurate voltage regulation.
  • Surface Mount Package: SOD-323 package for efficient PCB assembly.
  • High Reliability: Designed for stable and reliable performance.

Benefits

  • Precise Voltage Regulation: Maintains a stable voltage output under varying load conditions.
  • Effective Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Compact Size: The SOD-323 package allows for space-saving designs.
  • Ease of Use: Simple to implement in various circuit configurations.
  • Reliable Performance: Ensures long-term stability and consistent operation.

Additional Details

The TSZU52C5V6RZ has a typical reverse leakage current in the nanoampere range. The Zener voltage tolerance is usually around ±5%. The operating temperature range typically spans from -65°C to +150°C. This diode is commonly used in portable electronics, power supplies, and automotive applications where precise voltage regulation and overvoltage protection are critical. For specific details on parameters such as dynamic impedance and temperature coefficient, refer to the official Taiwan Semiconductor datasheet.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess