EN
  • EN
  • DE

TSM3462CX6 RF

Part No TSM3462CX6 RF
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382547-TSM3462CX6 RF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM3462CX6 RF CAD Model

Description

The TSM3462CX6 RF is a P-Channel enhancement mode MOSFET from Taiwan Semiconductor, engineered for Radio Frequency (RF) and high-speed switching applications. Utilizing advanced trench technology, this MOSFET offers a low on-resistance (RDS(ON)) and minimal gate charge, contributing to increased power efficiency and faster switching speeds.

Applications:

  • RF Switching: Specifically designed for use in RF switching circuits within wireless communication devices.
  • High-Speed Switching: Suitable for applications that require fast switching, such as DC-DC converters and load switches.
  • Portable Electronics: Power management in smartphones, tablets, and other portable devices.

Features:

  • P-Channel MOSFET: Simplifies gate drive requirements and circuit design.
  • Low RDS(ON): Reduces power loss, improving energy efficiency. Consult the datasheet for specific RDS(ON) values based on VGS and ID.
  • Low Gate Charge (Qg): Enables faster switching performance and reduces power dissipation in the gate drive circuit.
  • Trench Technology: Enhances cell density and improves overall device performance.
  • Compact Package: Typically available in a small footprint surface mount package like DFN, ideal for space-constrained PCBs.

Benefits:

  • Improved Efficiency: The combination of low RDS(ON) and Qg improves power efficiency and reduces heat generation.
  • Fast Switching: Low gate charge facilitates high-speed switching, crucial for RF and high-frequency applications.
  • Reduced Board Space: The compact package allows for high-density designs, saving PCB area.
  • Simplified Design: P-Channel configuration simplifies the design of gate drive circuits.

Additional Details:

The TSM3462CX6 RF commonly comes in a small DFN or similar surface-mount package. Key electrical specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), and Operating Temperature Range. Refer to the datasheet for detailed specifications and test conditions. Proper thermal considerations are important to ensure reliable operation within the specified limits. The device is designed to meet RoHS compliance and is lead-free, adhering to environmental regulations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Lowest to $856.6312
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess