EN
  • EN
  • DE

TSM3441CX6

Part No TSM3441CX6
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 20V P-Channel Enhancement-Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382539-TSM3441CX6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM3441CX6 CAD Model

Description

The TSM3441CX6 is a P-Channel enhancement mode MOSFET manufactured by Taiwan Semiconductor. It is designed for a variety of switching applications where efficiency and compact size are important. This MOSFET utilizes trench technology to achieve low on-resistance (RDS(ON)) and low gate charge, contributing to improved power efficiency and switching performance.

Applications:

  • Load Switching: Suitable for switching loads in portable devices and other electronic equipment.
  • Power Management: Used in power management circuits for efficient power control.
  • DC-DC Converters: Can be implemented in DC-DC converters for switching regulation.

Features:

  • P-Channel MOSFET: Allows for simpler gate drive implementation.
  • Low RDS(ON): Minimizes power loss and improves efficiency; actual values are specified in the datasheet depending on VGS and ID.
  • Low Gate Charge (Qg): Enables faster switching and reduces gate drive power consumption.
  • Trench Technology: Enhances cell density and improves device performance.
  • Small Surface Mount Package: typically available in a compact DFN package for space-constrained applications.

Benefits:

  • High Efficiency: Low RDS(ON) reduces power dissipation and increases overall system efficiency.
  • Fast Switching Speed: Low gate charge facilitates rapid switching transitions.
  • Compact Design: Small package size allows for use in portable and space-limited applications.
  • Simplified Circuit Design: P-Channel configuration can simplify gate drive requirements.

Additional Details:

The TSM3441CX6 is usually packaged in a small surface mount package such as a DFN. Key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. Consult the device datasheet for comprehensive specifications and testing conditions. Proper thermal management is critical for maintaining reliable operation within specified limits. The device is designed to be RoHS compliant and lead-free, adhering to environmental standards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
AVX Corporation
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess