EN
  • EN
  • DE

TSM3424CX6 RF

Part No TSM3424CX6 RF
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382538-TSM3424CX6 RF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM3424CX6 RF CAD Model

Description

The TSM3424CX6 RF is a P-Channel enhancement mode MOSFET from Taiwan Semiconductor, optimized for Radio Frequency (RF) and high-speed switching applications. This MOSFET leverages advanced trench technology to deliver a low on-resistance (RDS(ON)) and minimal gate charge, contributing to enhanced power efficiency and faster switching speeds.

Applications:

  • RF Switches: Ideal for use in RF switching circuits within wireless communication devices.
  • High-Speed Switching: Suitable for applications requiring fast switching speeds, such as DC-DC converters and load switches.
  • Portable Devices: Power management in smartphones, tablets, and other portable electronics.

Features:

  • P-Channel MOSFET: Simplifies gate drive requirements and circuit design.
  • Low RDS(ON): Minimizes power loss, resulting in greater energy efficiency. The specific RDS(ON) value will vary based on VGS and ID, as detailed in the datasheet.
  • Low Gate Charge (Qg): Enables faster switching performance and reduced power dissipation within the gate drive circuitry.
  • Trench Technology: Enhances cell density and improves overall device performance.
  • Compact Package: Typically available in a small footprint surface mount package like DFN, ideal for densely populated PCBs.

Benefits:

  • Increased Efficiency: The combination of low RDS(ON) and Qg improves power efficiency and reduces heat generation.
  • Fast Switching Speed: Low gate charge enables high-speed switching, crucial for RF and high-frequency applications.
  • Reduced Board Space: The compact package allows for high-density designs, saving valuable PCB area.
  • Simplified Design: P-Channel configuration eases the design of gate drive circuits.

Additional Details:

The TSM3424CX6 RF is commonly found in a small DFN or similar surface-mount package. Key electrical specifications include Drain-Source Voltage (VDS), Gate-Source Voltage (VGS), Continuous Drain Current (ID), and Operating Temperature Range. Consult the datasheet for detailed specifications and test conditions. Appropriate thermal considerations are essential to ensure reliable operation within the specified operating limits. The device is designed to meet RoHS compliance and is lead-free, in accordance with environmental regulations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess