EN
  • EN
  • DE

SCDS2D11T-2R2T-N

Part No SCDS2D11T-2R2T-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091813-SCDS2D11T-2R2T-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS2D11T-2R2T-N CAD Model

Description

The SCDS2D11T-2R2T-N is a shielded power inductor from Chilisin, primarily used in DC-DC converters and power management circuits. Its shielded construction is vital for minimizing electromagnetic interference (EMI), making it suitable for sensitive electronic devices. The inductor provides a compact and efficient solution for energy storage and filtering.

Applications

  • DC-DC converters for portable devices
  • Power supplies for smartphones and tablets
  • LED lighting applications
  • EMI filtering in consumer electronics
  • Voltage regulators for embedded systems

Features

  • Shielded construction for low EMI emissions
  • Compact size: 2.0mm x 2.0mm footprint (approximate)
  • Inductance value: 2.2μH
  • Tolerance: Typically ±20%
  • High saturation current
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduced EMI improves system performance and reduces noise interference.
  • Small size is ideal for space-constrained applications.
  • High saturation current allows for efficient power handling.
  • Wide operating temperature range ensures stable performance in diverse environments.
  • Cost-effective solution for power management designs.

Technical Specifications

The SCDS2D11T-2R2T-N utilizes a ferrite core material and is designed for surface mount technology (SMT) assembly. The DC resistance (DCR) plays a significant role in determining power loss and efficiency. This inductor is compliant with RoHS standards, ensuring it is free from hazardous substances.

The inductance of 2.2μH is measured at a specified frequency, and the impedance characteristics vary depending on the frequency. The shielded design prevents magnetic flux leakage and minimizes interference with surrounding components. The saturation current rating defines the maximum current the inductor can handle before its inductance significantly drops.

In summary, the SCDS2D11T-2R2T-N from Chilisin is a compact and reliable shielded power inductor, perfectly suited for power management applications where small size and EMI performance are critical requirements.

You May Also Be Interested in

Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess