EN
  • EN
  • DE

TS9011PCX

Part No TS9011PCX
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 250mA Low Quiescent Current CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274541-TS9011PCX
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS9011PCX CAD Model

Description

The TS9011PCX is a 1.2A synchronous step-down DC-DC converter manufactured by Taiwan Semiconductor. It's designed to efficiently convert a higher input voltage to a lower output voltage, making it suitable for various power management applications. Its synchronous rectification design enhances efficiency compared to traditional diode-rectified converters.

Applications

  • Portable Devices: Powering microprocessors, memory, and displays in smartphones, tablets, and other handheld devices.
  • Power Banks: Providing regulated output voltage from battery sources.
  • Solid State Drives (SSDs): Regulating power for flash memory and controller chips.
  • Wireless Routers: Supplying power to network processors and other components.
  • Point-of-Load (POL) Regulation: Converting voltage close to the load for improved transient response and reduced noise.

Features

  • Synchronous Rectification: Uses MOSFETs for rectification instead of diodes, significantly improving efficiency.
  • High Efficiency: Minimizes power loss during conversion, leading to longer battery life or reduced heat generation.
  • 1.2A Output Current: Capable of supplying up to 1.2A of current to the load.
  • Adjustable Output Voltage: Allows setting the desired output voltage via external resistors.
  • Internal Compensation: Simplifies the design and reduces external component count.
  • Short Circuit Protection: Protects the converter and the load from damage due to short circuits.
  • Over-Temperature Protection: Prevents the converter from overheating and failing due to excessive power dissipation.

Benefits

  • Increased Efficiency: Synchronous rectification maximizes efficiency, reducing heat and extending battery life.
  • Flexible Output Voltage: The adjustable output voltage allows the converter to be used in a wide range of applications.
  • Simplified Design: Internal compensation and other integrated features simplify the design process.
  • Enhanced System Reliability: Short circuit and over-temperature protection mechanisms prevent damage to the converter and the overall system.
  • Compact Solution: Available in a small package for space-constrained applications.

Additional Details

The TS9011PCX typically comes in a small surface-mount package, such as a QFN or DFN package. Input voltage range is generally between 2.5V and 5.5V. Switching frequency is usually in the range of 1MHz to 2MHz. Refer to the Taiwan Semiconductor datasheet for complete specifications, including operating temperature range, thermal resistance, and detailed electrical characteristics.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess