EN
  • EN
  • DE

TS9011PCX RF

Part No TS9011PCX RF
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381868-TS9011PCX RF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS9011PCX RF CAD Model

Description

The TS9011PCX RF is a radio frequency (RF) component manufactured by Taiwan Semiconductor. While specific detailed information on this particular part number is limited, RF components generally play a crucial role in wireless communication and signal processing applications. These components are designed to operate within specific frequency ranges and handle the transmission or reception of radio waves.

Typical Applications of RF Components

  • Wireless communication devices: Such as smartphones, tablets, and laptops.
  • Radio receivers and transmitters: Used in broadcasting, telecommunications, and navigation systems.
  • Radar systems: Utilized in aviation, weather forecasting, and defense applications.
  • Satellite communication: Employed for transmitting and receiving signals to and from satellites.
  • IoT (Internet of Things) devices: Enabling wireless connectivity for sensors, actuators, and other connected devices.

General Features of RF Components

  • Frequency range: Specifies the range of frequencies the component can operate within.
  • Gain: Amplifies the signal strength.
  • Noise figure: Indicates the amount of noise added by the component.
  • Impedance matching: Ensures efficient signal transfer between components.
  • Power handling: Specifies the maximum power the component can handle.

Typical Benefits of Using RF Components

  • Wireless connectivity: Enables devices to communicate wirelessly.
  • Signal amplification: Improves signal strength and range.
  • Signal filtering: Removes unwanted noise and interference.
  • Frequency conversion: Converts signals to different frequencies.
  • Improved performance: Enhances the overall performance of wireless communication systems.

Because precise specifications of the TS9011PCX RF are not readily available, consult the manufacturer's datasheet or a qualified engineer for detailed technical information and application guidance. The RF components are used in various projects where wireless communication or signal processing is needed.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.9390
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Deflection Processor IC for TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Integrated Circuit For Standby Power-Supply Control
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess