EN
  • EN
  • DE

TS823CX5DRF

Part No TS823CX5DRF
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description Microprocessor Supervisory Circuit with Watchdog Timer & Manual Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274501-TS823CX5DRF
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS823CX5DRF CAD Model

Description

The TS823CX5DRF is a dual operational amplifier (op-amp) manufactured by Taiwan Semiconductor. It's designed for a variety of analog signal processing applications, providing amplification, filtering, and signal conditioning functionalities. The 'CX5DRF' likely specifies a particular package type, performance grade, or other specific characteristics.

Applications

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and other audio amplification circuits.
  • Signal Conditioning: Employed for signal conditioning in data acquisition systems and sensor interfaces.
  • Active Filters: Integrated into active filter designs for signal filtering and noise reduction.
  • Instrumentation Amplifiers: Used as building blocks for instrumentation amplifiers in measurement equipment.
  • Voltage Followers: Implemented as voltage followers for impedance buffering and signal isolation.
  • Comparator Circuits: Used as comparators for threshold detection and level sensing.

Features

  • Dual Operational Amplifiers: Contains two independent operational amplifiers in a single package.
  • Low Input Offset Voltage: Offers low input offset voltage, minimizing errors in amplification.
  • High Open-Loop Gain: Provides high open-loop gain, enabling precise amplification.
  • Low Input Bias Current: Features low input bias current, minimizing input loading effects.
  • Wide Operating Voltage Range: Functions over a wide operating voltage range, suitable for various power supplies.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.

Benefits

  • Versatile Amplification: Dual op-amp configuration allows for versatile amplification and signal processing.
  • Precise Signal Processing: Low input offset voltage and high open-loop gain enable precise signal processing.
  • Minimal Input Loading: Low input bias current minimizes input loading effects, ensuring accurate signal measurements.
  • Robust Protection: Short-circuit protection protects the device from damage, enhancing system reliability.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Cost-Effective: Provides high performance at a competitive cost.

Additional Details

The TS823CX5DRF is characterized by its supply voltage range, input offset voltage, open-loop gain, and slew rate. The 'CX5DRF' likely refers to specific performance characteristics related to gain bandwidth product, noise performance, or temperature stability, or a specific package such as SOIC or TSSOP. Consult the official Taiwan Semiconductor datasheet for detailed specifications, including input offset voltage, open-loop gain, slew rate, input bias current, and operating temperature range.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess