EN
  • EN
  • DE

TS78L15CX RF

Part No TS78L15CX RF
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381719-TS78L15CX RF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS78L15CX RF CAD Model

Description

The TS78L15CX RF is a positive voltage regulator from Taiwan Semiconductor, belonging to the TS78Lxx series. This series provides a fixed output voltage with minimal external components. The TS78L15CX RF specifically delivers a 15V output, making it suitable for applications that require a stable 15V power supply.

Applications:

  • Operational Amplifier Power Supply: Provides a regulated 15V supply for operational amplifiers and analog circuits.
  • Industrial Control Systems: Used in control systems requiring a stable 15V source for sensors and actuators.
  • Linear Power Supplies: Building block for simple and regulated linear power supplies.
  • Testing and Measurement Equipment: Powers various components in test and measurement instruments.
  • General-Purpose Voltage Regulation: Provides a stable 15V source in various electronic projects.

Features:

  • Fixed Output Voltage: Delivers a precise and regulated 15V output.
  • Output Current up to 100mA: Suitable for low-current applications with a maximum output current of 100mA.
  • Internal Thermal Overload Protection: Prevents thermal damage by shutting down the output when the internal temperature exceeds a safe limit.
  • Internal Short-Circuit Current Limiting: Limits the output current during a short circuit to protect the regulator and the load.
  • No External Components Required: Simplifies circuit design with minimal need for external components.

Benefits:

  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Reliable Voltage Regulation: Provides a stable and consistent 15V output for connected devices.
  • Overload Protection: Built-in thermal and short-circuit protection features enhance the reliability of the regulator.
  • Compact Package: Small package allows for easy integration into various applications.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation requirements.

The TS78L15CX RF usually comes in a through-hole package which makes it easy to mount and solder. The regulator ensures a reliable 15V output is maintained, even when there are variations in input voltage or load current within the specified operating conditions. It includes protective functions such as thermal overload protection and short-circuit current limiting to increase its robustness and protect against possible damage during different operating conditions.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess