EN
  • EN
  • DE

TS7809CZ

Part No TS7809CZ
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description Standard Linear Voltage Regulator IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 51 V
Mounting SMD (SMT)
Case / Package TO-220
Clamping Voltage 70.1 V
Collector Base Voltage (VCBO) -40 V
Collector Emitter Saturation Voltage -400 mV
Collector Emitter Voltage (VCEO) 50 V
Continuous Collector Current -200 mA
Drain to Source Voltage (Vdss) -60 V
Dropout Voltage 2 V
Emitter Base Voltage (VEBO) 40 V
Forward Voltage 1 V
Gain Bandwidth Product 1 MHz
Gate to Source Voltage (Vgs) -1.5 V
hFE Min 100
Input Capacitance 436 pF
Max Breakdown Voltage 9.8 V
Max Forward Surge Current (Ifsm) 2.5 A
Max Input Voltage 35 V
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Repetitive Reverse Voltage (Vrrm) 250 V
Max Reverse Leakage Current 1 µA
Max Supply Voltage 35 V
Min Breakdown Voltage 25.4 V
Min Input Voltage 11.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2 V
Nominal Input Voltage 35 V
Nominal Output Voltage 9 V
Nominal Supply Current 25 nA
Number of Channels 2
Number of Outputs 1
Number of Pins 3
Output Current 1 A
Output Type Fixed
Output Voltage 9 V
Peak Pulse Current 21.4 A
Peak Pulse Power 1.5 kW
Polarity Positive
Power Dissipation 150 mW
Power Supply Rejection Ratio (PSRR) 72 dB
Quiescent Current 3 mA
REACH SVHC No SVHC
Reference Voltage 1.25 V
Response Time 1.3 µs
Reverse Recovery Time 50 ns
Reverse Standoff Voltage 24 V
RoHS Compliant
Test Current 2.5 mA
Zener Voltage 75 V
Win Source Part Number 998957-TS7809CZ
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS7809CZ CAD Model

Description

The TS7809CZ by Taiwan Semiconductor is a positive polarity fixed output voltage regulator with a clamping voltage of 70.1 V and a drain to source voltage of -60 V.

  • Peak Pulse Current: 21.4 A
  • Output Voltage: 9 V
  • Output Current: 1 A
  • Input Capacitance: 436 pF
  • Forward Voltage: 1 V
  • Case/Package: TO-220
  • Maximum Operating Temperature: 125 °C
  • Zener Voltage: 75 V
  • Gain Bandwidth Product: 1 MHz
  • Quiescent Current: 3 mA
  • Power Dissipation: 150 mW
  • RoHS Compliant: Yes
  • SVHC: No
  • Category: OEM Parts(T-Z)
  • Popularity: Low

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess