The TS39151CZ550 is a transient voltage suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. This TVS diode offers fast response time, high surge capability, and low clamping voltage, making it suitable for various applications where transient voltage protection is critical.
Applications:
- Data lines and I/O ports protection
- Microcontroller protection
- Power supply protection
- Automotive electronics
- Industrial control systems
Features:
- Unidirectional TVS diode
- Low clamping voltage
- Fast response time
- High surge capability
- Surface mount package
- RoHS compliant
Benefits:
- Protects sensitive electronic components from voltage transients
- Improves system reliability
- Reduces downtime and maintenance costs
- Enhances product lifespan
- Complies with environmental regulations
The TS39151CZ550's key technical specifications include a standoff voltage (Vrwm), clamping voltage (Vc), peak pulse current (Ipp), and operating temperature range. The specific values for these parameters vary depending on the exact model. It is designed for applications that require protection against a single polarity of transient voltage events. Its low clamping voltage ensures that the voltage seen by the protected circuit is kept to a minimum during a transient event.
The fast response time of the TS39151CZ550 allows it to quickly clamp transient voltages, preventing damage to sensitive components. The high surge capability enables it to withstand high-energy transients without degradation. The surface mount package simplifies board assembly and reduces overall system size. The RoHS compliance ensures that the device meets environmental regulations, making it suitable for use in a wide range of applications.