EN
  • EN
  • DE

TS358CD C3G

Part No TS358CD C3G
Manufacturer Taiwan Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features General Purpose Amplifier 2 Circuit Differential 8-DIP
Manufacturer Taiwan Semiconductor
Package Tube
Operating Temperature Range -20°C ~ 85°C
Mounting Through Hole
Package 8-DIP (0.309", 7.87mm)
Case / Package 8-DIP
Family Name TS358
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TS358CDC3G, TS358CD C3G-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901183-TS358CD C3G
Ultra Librarian 3D Model Ultra Librarian TS358CD C3G CAD Model

Description

The TS358CD C3G is a low-power dual operational amplifier from Taiwan Semiconductor. It's designed for a wide range of analog applications, offering stable performance and low voltage operation. This amplifier integrates two independent, high-gain, frequency-compensated operational amplifiers on a single monolithic chip.

Applications

  • General purpose amplification
  • Signal conditioning
  • Instrumentation amplifiers
  • Active filters
  • Voltage followers
  • DC gain blocks

Features

  • Low supply current: This feature minimizes power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Wide supply voltage range: Operates from a single supply voltage of 3V to 30V or dual supplies of ±1.5V to ±15V, providing flexibility in circuit design.
  • Low input bias current: Ensures minimal impact on the input signal source.
  • High open-loop gain: Provides accurate and reliable amplification.
  • Internal frequency compensation: Simplifies circuit design and ensures stable operation without the need for external components.
  • Short circuit protection: Protects the amplifier from damage due to output shorts.
  • Operating temperature range: -40°C to +85°C, making it suitable for a variety of environments.

Benefits

  • Energy efficiency: The low supply current reduces power consumption in portable and battery-powered devices.
  • Versatility: The wide supply voltage range and various features make it suitable for numerous applications.
  • Stable performance: Internal frequency compensation and short-circuit protection ensure consistent and reliable operation.
  • Simplified design: Internal compensation reduces the need for external components, simplifying circuit design and reducing overall cost.
  • Robustness: The wide operating temperature range makes it suitable for use in industrial and automotive applications.

Additional Details

The TS358CD C3G is commonly used in audio amplifiers, signal conditioning circuits, and instrumentation amplifiers. Its low noise and high gain characteristics make it suitable for amplifying weak signals with minimal distortion. The amplifier's internal frequency compensation ensures stable operation in various circuit configurations. Its short-circuit protection feature helps prevent damage to the amplifier and the surrounding circuitry in the event of an output short. Available in a variety of packages, the TS358CD C3G offers flexibility in mounting and integration into different PCB designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0743 $50.1525
1,640+ $0.0610 $100.0400
2,540+ $0.0591 $150.1140
3,500+ $0.0572 $200.2000
4,525+ $0.0553 $250.2325
6,065+ $0.0495 $300.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,973 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess