EN
  • EN
  • DE

TS34118CS28 RDG

Part No TS34118CS28 RDG
Manufacturer Taiwan Semiconductor
Catalog Linear - Amplifiers - Special Purpose
Description IC AMPLIFIER 28SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Amplifier IC Speakerphones 28-SOP
Manufacturer Taiwan Semiconductor
Package Reel - TR
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOP
Family Name TS34118
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TS34118CS28 RDG-ND, TS34118CS28RDG
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937591-TS34118CS28 RDG
Ultra Librarian 3D Model Ultra Librarian TS34118CS28 RDG CAD Model

Description

The Taiwan Semiconductor electronic component with Win Source Part Number 937591-TS34118CS28 RDG is an amplifier IC speakerphone with a 28-SOP package.

  • Type: Amplifier IC speakerphone
  • Package: 28-SOP
  • Supply and Demand Status: Balance
  • Production Lead Time: 27 weeks
  • ECCN: EAR99
  • Quantity per Package: 1500
  • MSL Level: 3 (168 Hours)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Analog Devices Inc.
SAMPLE-AND-HOLD AMPLIFIER
Need more? Email Us
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess