EN
  • EN
  • DE

TS1086CW33

Part No TS1086CW33
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 1.5A Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274128-TS1086CW33
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1086CW33 CAD Model

Description

The TS1086CW33 is a 1.5A Low Dropout (LDO) positive voltage regulator from Taiwan Semiconductor. It's designed to provide a stable 3.3V output voltage with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage.

Applications:

  • Microcontroller Power Supplies: Provides a stable 3.3V supply for microcontrollers and other digital circuits.
  • Post Regulation for Switching Regulators: Used after a switching regulator to reduce ripple and noise.
  • Battery-Powered Devices: Suitable for battery-powered applications due to its low dropout voltage and low quiescent current.
  • Power Management in Portable Devices: Employed in smartphones, tablets, and other portable devices.
  • Linear Regulators for Sensitive Analog Circuits: Provides a clean and stable voltage supply for analog circuits.

Features:

  • 1.5A Output Current: Capable of delivering up to 1.5A of output current.
  • 3.3V Fixed Output Voltage: Provides a stable 3.3V output voltage.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds a safe limit.

Benefits:

  • Stable Output Voltage: Provides a consistent 3.3V output voltage, even with variations in input voltage or load current.
  • Efficient Operation: Low dropout voltage minimizes power dissipation and improves efficiency.
  • Protection Features: Overcurrent protection and thermal shutdown enhance reliability and prevent damage.
  • Simple Design: Requires only a few external components for operation.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Additional Details:

The TS1086CW33 typically comes in a TO-220 package. It's crucial to consult the datasheet for specific input voltage range, dropout voltage, and quiescent current values. The device requires an output capacitor for stability; the recommended capacitance value is specified in the datasheet. The thermal resistance of the package is an important parameter to consider for applications with high power dissipation. The TS1086 series also includes adjustable output voltage versions.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess