EN
  • EN
  • DE

TS1086CM

Part No TS1086CM
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 1.5A Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 380957-TS1086CM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1086CM CAD Model

Description

The TS1086CM is a low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. It's designed to provide a stable, regulated output voltage even with a small difference between the input and output voltages. This characteristic makes it well-suited for applications where maximizing efficiency is crucial, especially in battery-powered devices.

Applications:

  • High-Efficiency Linear Regulators: Provides regulated voltage with minimal power loss.
  • Post Regulators for Switching Supplies: Cleans and stabilizes voltage output after a switching regulator stage.
  • Battery Chargers: Regulates charging voltage for various battery chemistries.
  • Motherboard Applications: Powers sensitive components on computer motherboards.
  • Graphics Cards: Provides regulated power to GPU and memory on graphics cards.

Features:

  • Low Dropout Voltage: Operates efficiently with a small voltage difference between input and output.
  • Adjustable Output Voltage: Allows for customization of the output voltage to suit specific application requirements.
  • Fixed Output Voltage Options: Available in fixed voltage versions for simplified designs.
  • Current Limiting: Protects the regulator and connected circuits from overcurrent conditions.
  • Thermal Shutdown: Disables the regulator when the temperature exceeds a safe limit.
  • Reverse Polarity Protection: Prevents damage to the regulator if the input voltage is accidentally reversed.

Benefits:

  • Increased Efficiency: Minimizes power loss due to its low dropout voltage.
  • Stable Output Voltage: Provides a consistent and reliable voltage, essential for proper operation of downstream devices.
  • Protective Features: Safeguards the regulator and connected circuits from damage due to overcurrent or excessive temperature.
  • Versatility: Adjustable output voltage allows for use in a wider range of applications.
  • Simplified Design: Fixed voltage versions offer ease of use and reduced design complexity.

Additional Details:

The TS1086CM is generally available in various surface-mount packages. Consult the datasheet for detailed electrical specifications, including input voltage range, output voltage range, dropout voltage characteristics, and quiescent current. It is essential to use appropriate external capacitors for stability. The datasheet will provide specific recommendations for capacitor values and types. Ensure the operating temperature range specified in the datasheet meets the application requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess