EN
  • EN
  • DE

TS1085CP50 RO

Part No TS1085CP50 RO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 380955-TS1085CP50 RO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1085CP50 RO CAD Model

Description

The TS1085CP50 RO is a low dropout (LDO) positive voltage regulator from Taiwan Semiconductor, providing a fixed 5.0V output. The 'RO' likely signifies RoHS compliance. It's designed to maintain a stable 5.0V output voltage even when the input voltage is close to it, enhancing efficiency.

Applications:

  • Linear Regulation: Providing a regulated 5V power supply in various electronic circuits.
  • Post Regulation: Generating a clean and stable 5V supply downstream of switching regulators.
  • Microcontroller Power: Delivering a stable 5V supply for microcontrollers and other digital logic.
  • Sensor Power: Powering sensors requiring a regulated 5V supply.
  • General Purpose 5V Supply: A versatile 5V regulator for numerous electronic projects.

Features:

  • Fixed 5.0V Output: Offers a precisely regulated 5V output voltage.
  • Low Dropout Voltage: Efficient operation with minimal difference between input and output voltage.
  • Current Limiting: Protection against overcurrent conditions for both the regulator and connected circuits.
  • Thermal Shutdown: Prevents damage by shutting down the regulator if the temperature exceeds a safe limit.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances directive.

Benefits:

  • Stable 5V Output: Reliable and consistent 5V output voltage, essential for proper device operation.
  • High Efficiency: Low dropout voltage minimizes power loss, improving overall efficiency.
  • Protective Features: Current limiting and thermal shutdown safeguard the regulator and connected components.
  • Simplified Design: Fixed output voltage simplifies the design process.

Additional Details:

The TS1085CP50 RO is typically available in surface-mount packages. Refer to the datasheet for critical electrical specifications, including input voltage range, dropout voltage characteristics under different load conditions, and quiescent current consumption. The datasheet will also specify the appropriate external capacitor values and types necessary for stable operation. The 'CP' designation likely indicates the specific package type used. It's important to verify the ambient operating temperature range in the datasheet.

You May Also Be Interested in

Lite-On Inc.
Lowest to $3.2617
Broadcom Limited
Lowest to $15.3419
ON Semiconductor
Lowest to $0.7277
Mini-Circuits
Lowest to $9.5370
Atmel
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
5-CHANNEL LASER DRIVER WITH RF OSCILLATOR AND 2 OUTPUTS
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess