EN
  • EN
  • DE

TS1082

Part No TS1082
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 10 Amp Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274118-TS1082
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1082 CAD Model

Description

The TS1082 is a dual operational amplifier IC manufactured by Taiwan Semiconductor. It is designed for a wide range of analog applications requiring precision amplification and signal conditioning. This IC features low input offset voltage and high open-loop gain, making it suitable for applications where accuracy and stability are critical.

Applications:

  • Instrumentation amplifiers: Amplifying low-level signals from sensors and transducers.
  • Active filters: Implementing various filter types (low-pass, high-pass, band-pass) in signal processing systems.
  • Voltage followers: Buffering signals to prevent loading effects.
  • Signal conditioning: Modifying and optimizing signals for further processing.
  • Audio amplifiers: Amplifying audio signals in preamplifier stages.

Features:

  • Dual operational amplifier: Contains two independent op-amps in a single package.
  • Low input offset voltage: Minimizes errors due to input voltage variations.
  • High open-loop gain: Provides significant amplification of the input signal.
  • Low noise: Ensures clean signal amplification with minimal added noise.
  • Wide supply voltage range: Operates from ±2.5V to ±15V.
  • Short-circuit protection: Prevents damage to the IC in case of output short circuits.

Benefits:

  • High accuracy: Low input offset voltage ensures precise signal amplification.
  • Versatile applications: Suitable for a wide range of analog signal processing tasks.
  • Simplified design: Dual op-amp configuration reduces component count and board space.
  • Stable performance: High open-loop gain and low noise ensure consistent operation.
  • Robust protection: Short-circuit protection enhances reliability and prevents damage.

Additional Details:

The TS1082 is typically available in 8-pin DIP or SOIC packages. Each operational amplifier features differential inputs and a single-ended output. The device requires external components to set the gain, feedback, and other operating parameters. The TS1082 is designed for general-purpose applications and offers a good balance of performance and cost-effectiveness. It is commonly used in industrial, medical, and consumer electronic devices.

The TS1082's dual op-amp configuration and excellent performance characteristics make it a versatile and reliable choice for a wide range of analog signal processing applications.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5357 $58.9641
32+ $3.7214 $119.0848
49+ $3.6059 $176.6891
67+ $3.4893 $233.7831
86+ $3.3726 $290.0436
115+ $3.0238 $347.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess