EN
  • EN
  • DE

SS16 R2

Part No SS16 R2
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 340443-SS16 R2
Popularity Low
Supply and Demand Status Balance
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian SS16 R2 CAD Model

Description

The SS16 R2 is a surface-mount Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed for high-efficiency rectification and low forward voltage drop, making it suitable for various applications in power supplies, inverters, and freewheeling diodes.

Applications:

  • Switching Power Supplies: Used as a rectifier to convert AC to DC with high efficiency.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current when the switching device is turned off.
  • DC-DC Converters: Used in voltage regulation and conversion circuits.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • LED Lighting: Efficient rectification in LED driver circuits.

Features:

  • High Surge Current Capability: Withstands large current spikes without failure.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Surface Mount Package: Compact design for automated assembly.
  • High-Temperature Soldering: Suitable for automated assembly processes.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, increasing overall system efficiency.
  • Reliable Performance: High surge current capability ensures robust performance in demanding applications.
  • Compact Design: Surface mount package saves board space, allowing for smaller and more densely populated designs.
  • Easy Assembly: Suitable for automated assembly processes, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SS16 R2 typically features a repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 1.0A. The forward voltage (VF) is typically around 0.7V at 1A. The device is commonly available in a SMA (DO-214AC) package. The operating temperature range is generally between -55°C to +150°C. This rectifier's fast switching speed and low leakage current contribute to its high efficiency and suitability for high-frequency applications. The SMA package provides good thermal dissipation, allowing the device to operate at higher currents without overheating. Ensure proper heatsinking and adherence to recommended operating conditions to maximize the lifespan and performance of the SS16 R2 in your application.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess