EN
  • EN
  • DE

SR510-G5

Part No SR510-G5
Manufacturer Taiwan Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838687-SR510-G5
Ultra Librarian 3D Model Ultra Librarian SR510-G5 CAD Model

Description

The SR510-G5 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for use in high-frequency applications where a low forward voltage drop and fast switching speeds are required. This rectifier is commonly used in switching power supplies, freewheeling diodes, and polarity protection applications.

Applications

  • Switching Power Supplies: As a rectifier in the output stage of switching power supplies, providing efficient and fast rectification.
  • Freewheeling Diode: Protecting inductive loads from voltage spikes when the current is switched off.
  • Polarity Protection: Preventing damage to circuits from reverse polarity connections.
  • DC-DC Converters: Improving efficiency and reducing switching losses in DC-DC converters.
  • High-Frequency Rectification: Providing efficient rectification in high-frequency circuits.

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Low Reverse Leakage Current: Reduces power losses due to leakage.
  • High Reliability: Manufactured with high-quality materials to ensure long-term performance.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching speed minimize power losses, leading to higher efficiency in power conversion circuits.
  • Reduced Switching Losses: Fast switching speed reduces switching losses in high-frequency applications.
  • Robust Protection: High surge current capability and polarity protection prevent damage to circuits.
  • Stable Performance: Reliable construction ensures consistent performance over a wide range of operating conditions.
  • Long Lifespan: High-quality materials and construction contribute to a long operational life.

Additional Details

The SR510-G5 features a forward current of 5A and a reverse voltage of 100V. Its fast switching speed and low forward voltage drop make it an ideal choice for high-efficiency power conversion applications. The G5 suffix usually refers to specific packaging or manufacturing details. Schottky rectifiers like the SR510 offer significantly improved performance compared to standard diodes in high-frequency and low-voltage applications.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess