The SR2045 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed for high-efficiency rectification and fast switching applications. Its robust construction and reliable performance make it suitable for a wide range of power supply and voltage clamping circuits.
Applications:
- Switching power supplies
- Freewheeling diodes in converters
- Polarity protection applications
- Reverse voltage protection
- DC-DC converters
Features:
- High surge current capability
- Low forward voltage drop
- High reliability
- Fast switching speed
- RoHS compliant
Benefits:
- Improved system efficiency due to low forward voltage drop, reducing power loss.
- Protection against voltage spikes and surges, enhancing the reliability of the connected circuits.
- Reduced heat generation due to efficient rectification.
- Longer operational lifespan due to robust construction and high reliability.
- Simplified design and layout due to compact size.
Specifications:
The SR2045 has a maximum repetitive peak reverse voltage of 45V and a maximum average forward rectified current of 20A. It features a low forward voltage drop, typically around 0.5V at 10A forward current. The operating junction temperature range is typically from -65°C to +150°C. The device is commonly available in a TO-220AC package for efficient heat dissipation. It is designed to provide excellent performance and reliability in demanding power applications. The specific forward voltage characteristics and reverse leakage current can vary slightly depending on the operating temperature and test conditions.