The SMBJ40CA R4 is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This component is part of the SMBJ series, known for its compact size and efficient protection of circuits from overvoltage conditions.
Applications:
- I/O Interface Protection: Protecting data lines and communication ports from ESD and electrical overstress.
- Automotive Electronics: Safeguarding automotive systems against voltage surges and transients.
- Industrial Equipment: Providing protection for sensitive components in industrial control systems.
- Power Supplies: Offering overvoltage protection in power supply units.
- Consumer Electronics: Protecting electronic devices like TVs, set-top boxes, and audio equipment.
Features:
- Bidirectional TVS Diode: Provides protection for both positive and negative voltage transients.
- Low Clamping Voltage: Offers a low clamping voltage for effective transient protection.
- Fast Response Time: Quickly responds to transient events, minimizing impact on protected circuitry.
- High Surge Capability: Withstands high surge currents, suitable for demanding environments.
- SMB Package: Compact SMB (DO-214AA) package for efficient board space use.
- Glass passivated junction High reliability.
Benefits:
- Improved System Reliability: Protects electronic components, enhancing overall system reliability.
- Reduced Downtime: Prevents failures caused by overvoltage, minimizing downtime.
- Cost Savings: Reduces repair and replacement costs by protecting electronic systems.
- Enhanced Safety: Improves safety by preventing electrical hazards associated with overvoltage.
- Compliance: RoHS compliant, promoting environmental responsibility.
Additional Details:
The SMBJ40CA R4 has a standoff voltage of 40V. It features a peak pulse power dissipation of 600W with a 10/1000µs waveform. Its operating temperature range is typically from -55°C to +150°C. The 'CA' designation specifies that it is a bidirectional TVS diode, and 'R4' likely refers to a specific packaging or reel option. This TVS diode is designed for surface mounting using the SMB package, and provides robust protection against voltage transients in both directions.