EN
  • EN
  • DE

SMB10J26A R5G

Part No SMB10J26A R5G
Manufacturer Taiwan Semiconductor
Catalog TVS - Diodes
Description DIODE, TVS, UNIDIRECTIONAL, 1000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V
Minimum Breakdown Voltage 28.9V
Max Clamping Voltage 42.1V
Peak Pulse Current(Ippm) 23.8A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097602-SMB10J26A R5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMB10J26A R5G CAD Model

Description

The SMB10J26A R5G is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. This device is engineered to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), inductive switching, and lightning strikes. It is commonly used in automotive electronics, telecommunication systems, and industrial equipment to enhance system reliability and prevent damage from transient voltage events.

Applications:

  • Automotive electronics
  • Telecommunication systems
  • Industrial control equipment
  • Power supply protection
  • I/O interface protection

Features:

  • Unidirectional TVS Diode
  • Surface Mount SMB Package
  • High Surge Current Capability
  • Fast Response Time
  • Low Clamping Voltage

Benefits:

  • Provides robust protection against voltage transients
  • Increases the reliability of electronic systems
  • Minimizes downtime due to component failure
  • Simplifies circuit design
  • Complies with industry safety standards

Additional Details:

The SMB10J26A R5G features a stand-off voltage of 26V, which means it does not conduct under normal operating conditions up to this voltage. When a transient voltage exceeds the breakdown voltage, the TVS diode quickly clamps the voltage to a safe level, diverting the excess current away from the protected components. It is packaged in a compact SMB (DO-214AA) surface-mount package, making it suitable for automated assembly. The operating temperature range is typically -55°C to +150°C. The high surge current capability allows it to withstand large transient events without degradation. Its fast response time ensures that it can quickly react to transient voltages, preventing damage to sensitive components. The low clamping voltage further minimizes the stress on protected circuits. This TVS diode is designed for high reliability and long operational life, making it suitable for use in harsh environments. The unidirectional configuration is optimized for protecting DC circuits from positive voltage transients. Taiwan Semiconductor's TVS diodes are manufactured to meet strict quality standards, ensuring consistent and dependable operation.

Taiwan Semiconductor's SMB10J26A R5G TVS diode offers a highly effective solution for protecting electronic circuits from voltage transients. Its high surge current capability, fast response time, and low clamping voltage make it an excellent choice for safeguarding sensitive components in a wide range of applications, from automotive electronics to industrial equipment.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess