EN
  • EN
  • DE

RS2JA R2

Part No RS2JA R2
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (O - R)
Description 250ns, 1.5A, 600V, Fast Recovery Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
Element Configuration Single
Forward Voltage 1.3 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Packaging Tape and Reel
Peak Non-Repetitive Surge Current 50 A
RoHS Compliant
Win Source Part Number 1089026-RS2JA R2
Categories OEM Parts(O-R)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS2JA R2 CAD Model

Description

The RS2JA R2 is a surface-mount rectifier diode manufactured by Taiwan Semiconductor. It is designed for applications needing reliable and efficient AC to DC conversion. This diode is commonly utilized in power supplies, adapters, and various electronic circuits requiring rectification with good surge handling capabilities.

Applications

  • Power Supplies
  • Adapters
  • DC-DC Converters
  • Freewheeling Diode in Inductive Loads
  • General Rectification

Features

  • Surface Mount Package: Enables automated assembly and high-density board layouts.
  • High Surge Current Capability: Provides protection against voltage spikes and surges.
  • Low Forward Voltage Drop: Improves efficiency by minimizing power loss.
  • High Reliability: Ensures stable performance over time.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Efficient Rectification: Converts AC to DC with minimal power dissipation.
  • Compact Size: Saves board space in miniaturized electronic designs.
  • Enhanced Durability: Handles surge currents, improving overall circuit protection.
  • Easy Assembly: Simplifies the manufacturing process due to surface mount design.
  • Environmentally Friendly: Compliant with RoHS regulations, reducing environmental impact.

Additional Details

The RS2JA R2 features a maximum repetitive reverse voltage (VRRM) that specifies the diode's ability to block reverse voltage without breaking down. The forward current (IF) rating indicates the maximum continuous forward current it can handle. The surge current (IFSM) rating details its capacity to withstand non-repetitive high current surges. The operating temperature range specifies the allowable ambient temperature for reliable operation. Refer to the manufacturer's datasheet for specific details and performance characteristics. Its low forward voltage drop contributes to increased efficiency.

You May Also Be Interested in

Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess