EN
  • EN
  • DE

RS1M R2

Part No RS1M R2
Manufacturer Taiwan Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835785-RS1M R2
Ultra Librarian 3D Model Ultra Librarian RS1M R2 CAD Model

Description

The RS1M R2 is a surface mount rectifier diode manufactured by Taiwan Semiconductor. It is part of the RS1M series, designed for general purpose rectification in various electronic applications. The 'R2' likely designates a specific packaging variation or manufacturing revision.

Applications:

  • General purpose rectification
  • Power supplies
  • Adapters
  • DC-DC converters
  • Reverse polarity protection

Features:

  • Surface mount package: Suitable for automated assembly.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Low forward voltage drop: Minimizes power loss and increases efficiency.
  • High reliability: Designed for long operational life.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Efficient rectification: Converts AC to DC with minimal power loss.
  • Reliable performance: Handles surge currents and operates stably under various conditions.
  • Compact design: Surface mount package allows for space-saving designs.
  • Easy assembly: Suitable for automated manufacturing processes.
  • Environmentally compliant.

Additional Details:

Key parameters for the RS1M R2 include peak reverse voltage (VRRM), average forward current (IF(AV)), and forward voltage drop (VF). Refer to the manufacturer's datasheet for specific values relevant to the R2 version. The datasheet also provides information on the device's thermal characteristics and recommended soldering conditions. Proper thermal management may be necessary depending on the application's current and ambient temperature. Ensure that the selected diode meets the voltage and current requirements of the intended circuit. Surface mount diodes require careful handling and soldering to avoid damage. Consult the datasheet for recommended soldering profiles and techniques. The 'R2' designation may indicate specific testing or quality control measures applied during manufacturing. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The RS1M series is commonly used in a wide range of consumer and industrial electronic devices.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1103 $57.9075
1,280+ $0.0906 $115.9680
1,975+ $0.0878 $173.4050
2,725+ $0.0849 $231.3525
3,520+ $0.0822 $289.3440
4,710+ $0.0736 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess