EN
  • EN
  • DE

P6SMB120A R4

Part No P6SMB120A R4
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (O - R)
Description 600W, 120V, 5%, Unidirectional, TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
RoHS Compliant
Win Source Part Number 1083638-P6SMB120A R4
Categories OEM Parts(O-R)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P6SMB120A R4 CAD Model

Description

The P6SMB120A R4 is a surface-mount transient voltage suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and ESD events. The 'R4' likely refers to the packaging or reel size.

Applications:

  • Protection of sensitive electronic equipment
  • Surge protection in consumer electronics, industrial, and telecommunications applications
  • Overvoltage protection for I/O interfaces, VCC bus, and other vulnerable circuits
  • Protection against induced lightning
  • Use in automotive electronics systems

Features:

  • Glass passivated junction
  • Excellent clamping capability
  • Low incremental surge resistance
  • Typical IR less than 1μA above 120V
  • Fast response time: typically less than 1.0 ps from 0 Volts to BV min
  • High temperature soldering guaranteed: 260°C/10 seconds at terminals
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0
  • Matte tin plated leads, solderable per JESD22-B102

Benefits:

  • Provides robust overvoltage protection, enhancing system reliability.
  • Fast response time ensures quick clamping action, preventing damage to sensitive components.
  • Surface mount SMA package allows for automated assembly and saves board space.
  • High surge capability offers reliable protection against high-energy transients.
  • Compliant with environmental standards, promoting responsible manufacturing.

Technical Specifications:

The P6SMB120A is a uni-directional TVS diode. The stand-off voltage is 120V. The breakdown voltage is typically 133V to 147V. The clamping voltage is typically 193V @ 3.1A. The peak pulse power dissipation is 600W. It operates over a temperature range of -55°C to +150°C. The package is SMA/DO-214AA. Maximum reverse leakage current is 1 uA at the working voltage. The forward voltage drop is approximately 3.5V.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Texas Instruments
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess