EN
  • EN
  • DE

P4SMA47CA

Part No P4SMA47CA
Manufacturer Taiwan Semiconductor
Catalog TVS - Diodes
Description Surface Mount Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1234466-P4SMA47CA
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian P4SMA47CA CAD Model

Description

The P4SMA47CA is a surface-mount transient voltage suppressor (TVS) diode manufactured by Taiwan Semiconductor. This diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It clamps the voltage to a safe level during transient events, preventing damage to downstream components. The P4SMA47CA is commonly used in a wide range of applications, including industrial equipment, telecommunications, and consumer electronics.

Applications

  • ESD Protection: Protecting electronic circuits from electrostatic discharge.
  • Lightning Surge Protection: Protecting circuits from lightning-induced voltage surges.
  • Transient Voltage Protection: Protecting circuits from voltage transients caused by inductive switching or other events.
  • I/O Protection: Protecting input/output lines of electronic devices.

Features

  • TVS Diode: Designed for transient voltage suppression.
  • Surface Mount Package: Available in a compact surface-mount package for space-saving designs.
  • Bidirectional: Provides protection for both positive and negative voltage transients.
  • Fast Response Time: Quickly clamps the voltage to a safe level during transient events.
  • Low Clamping Voltage: Provides effective protection for sensitive components.

Benefits

  • Effective Circuit Protection: Protects sensitive components from damage due to voltage transients.
  • Compact Design: Surface mount package allows for high-density circuit layouts.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.
  • Improved Reliability: Enhances the reliability of electronic equipment by protecting it from voltage surges.

Additional Details

The P4SMA47CA's key specifications include its standoff voltage, breakdown voltage, and clamping voltage. The peak pulse power is also a critical parameter for determining its surge handling capability. This TVS diode is commonly used in power supplies, communication equipment, and automotive electronics where transient voltage protection is essential. It's RoHS compliant, indicating it is free from hazardous substances. Its small size and high performance make it a valuable component in many electronic designs. The bidirectional characteristic ensures protection regardless of the polarity of the surge. The 47 in the name indicates a nominal reverse standoff voltage of 47 volts.

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1334 $50.0250
915+ $0.1094 $100.1010
1,420+ $0.1060 $150.5200
1,950+ $0.1026 $200.0700
2,525+ $0.0992 $250.4800
3,375+ $0.0889 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess