EN
  • EN
  • DE

P4SMA33 R3

Part No P4SMA33 R3
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (O - R)
Description 400W, 33V, 10%, Unidirectional, TVS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083585-P4SMA33 R3
Categories OEM Parts(O-R)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P4SMA33 R3 CAD Model

Description

The P4SMA33 R3 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It's designed to safeguard sensitive electronic components from voltage spikes triggered by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode belongs to the SMA series, which is valued for its small size and reliable functionality.

Applications:

  • Protection of I/O interfaces
  • Overvoltage protection in sensitive equipment
  • Transient voltage suppression in automotive electronics
  • Protection of data lines and power lines
  • Use in communication devices, such as mobile phones and modems

Features:

  • Surface Mount SMA package
  • Reverse Standoff Voltage: 33V
  • Breakdown Voltage: Typically 36.7V
  • Clamping Voltage: Typically 53.3V
  • Peak Pulse Power: 400W (10/1000μs waveform)
  • Excellent clamping capability
  • Low incremental surge resistance
  • Fast response time: typically less than 1.0ps from 0 Volts to BV min
  • Typical IR less than 1μA above 33V
  • High temperature soldering guaranteed: 260°C/10 seconds at terminals
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0

Benefits:

  • Provides robust protection against voltage transients
  • Compact size allows for use in space-constrained applications
  • High surge capability ensures reliable protection under severe conditions
  • Fast response time minimizes the risk of damage to protected components
  • Reduces downtime and maintenance costs associated with transient-related failures
  • Increases the overall reliability and lifespan of electronic equipment

Additional Details:

The P4SMA33 R3 is a unidirectional TVS diode, providing protection only against positive voltage transients. It is designed to operate across a wide temperature range. The SMA package allows for easy mounting on printed circuit boards. This device conforms to industry standards for surge protection and reliability. The R3 suffix may denote tape and reel packaging.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Essentra Components
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess