EN
  • EN
  • DE

MBRS6040CTHMNG

Part No MBRS6040CTHMNG
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE, SCHOTTKY, STANDARD, 60A,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1072694-MBRS6040CTHMNG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRS6040CTHMNG CAD Model

Description

The MBRS6040CTHMNG is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for high-efficiency rectification in power supplies, inverters, and freewheeling diode applications. This device features low forward voltage drop, high surge current capability, and fast switching speeds, resulting in improved system efficiency and reliability.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as rectifier diodes in power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Provides efficient rectification in DC-DC voltage conversion.
  • Solar Power Systems: Used in solar inverters and charge controllers.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • Reverse Polarity Protection: Prevents damage from accidental reverse polarity connections.

Features:

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Withstands high current surges without degradation.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • High Junction Temperature Capability: Allows operation in high-temperature environments.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power dissipation, leading to higher efficiency and reduced heat generation.
  • Enhanced Reliability: High surge current capability provides robust performance and protection against current surges.
  • Simplified Design: Fast switching speed simplifies design and reduces the need for external components.
  • Reduced System Cost: High efficiency reduces the need for bulky heat sinks and other cooling components, lowering overall system cost.
  • Environmentally Friendly: Lead-free and RoHS compliant, reducing the impact on the environment.

Additional Details:

The MBRS6040CTHMNG has a repetitive peak reverse voltage (Vrrm) of 40V and a forward current (If) rating of 6.0A. It is available in a TO-252 package (DPAK). The device is designed for surface mount soldering. Specific datasheets should be consulted for detailed specifications, including thermal resistance, reverse leakage current, and operating temperature range.

You May Also Be Interested in

Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess