EN
  • EN
  • DE

KBP307GC2

Part No KBP307GC2
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (J - L)
Description Bridge Rect 1PHASE 800V 3A Kbp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Rail/Tube
Win Source Part Number 1067155-KBP307GC2
Categories OEM Parts(J-L)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KBP307GC2 CAD Model

Description

The KBP307GC2 is a single-phase bridge rectifier manufactured by Taiwan Semiconductor. This component is designed to convert alternating current (AC) into direct current (DC), making it suitable for a wide range of electronic applications. Bridge rectifiers like the KBP307GC2 are essential building blocks in power supplies, adapters, and various other circuits that require a stable DC voltage source.

Applications:

  • Power Supplies: Used in the input stage of power supplies to convert AC line voltage to DC.
  • Adapters: Found in AC-to-DC adapters for charging electronic devices.
  • Lighting Systems: Employed in LED lighting and other lighting systems requiring DC power.
  • Industrial Equipment: Integrated into industrial control systems and machinery that operate on DC power.
  • Household Appliances: Used in appliances that require DC power, such as blenders and washing machines.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, providing robust performance.
  • Low Forward Voltage Drop: Minimizes power loss during rectification, improving efficiency.
  • High Reliability: Manufactured to meet stringent quality standards, ensuring long-term reliability.
  • Compact Size: The KBP package allows for efficient use of board space.
  • High Isolation Voltage: Provides electrical isolation between the AC input and DC output.

Benefits:

  • Efficient Power Conversion: Converts AC to DC with minimal power loss, improving overall system efficiency.
  • Stable DC Output: Provides a consistent DC voltage, ensuring reliable operation of connected devices.
  • Protection Against Voltage Surges: Withstands high surge currents, protecting downstream components from damage.
  • Long Lifespan: Built to last, reducing the need for frequent replacements and maintenance.
  • Easy Integration: The KBP package simplifies integration into various circuit designs.

Additional Details:

The KBP307GC2 has a repetitive peak reverse voltage of 1000V and a maximum average forward rectified current of 3A. The operating junction temperature ranges from -55°C to +150°C. It is available in a KBP package. This rectifier is suitable for applications requiring a robust and reliable bridge rectifier solution.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess