EN
  • EN
  • DE
  • IT

HT16G R0G

Part No HT16G R0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, HIGH EFFICIENT, 1A, 600V,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 776241-HT16G R0G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HT16G R0G CAD Model

Description

The HT16G R0G is a standard rectifier diode manufactured by Taiwan Semiconductor. Rectifier diodes are semiconductor devices used to convert alternating current (AC) to direct current (DC). The HT16G R0G is designed for general-purpose rectification in a wide range of electronic applications. It is characterized by its ability to handle moderate current and voltage levels, making it suitable for power supplies, adapters, and various signal processing circuits.

Applications

  • Power supplies
  • Adapters
  • Battery chargers
  • Voltage doublers
  • Blocking diodes
  • Signal processing circuits

Features

  • Forward voltage drop: approximately 0.9V to 1.1V (depending on current)
  • Maximum forward current: typically 1A to 2A
  • Maximum reverse voltage: typically 600V to 1000V
  • Operating temperature range: -65°C to +150°C
  • Package: DO-41 or similar axial-lead package
  • Low reverse leakage current

Benefits

  • Efficient AC-to-DC conversion in power supplies and adapters.
  • Protection against reverse voltage in various circuits.
  • Wide operating temperature range ensures reliable operation in different environments.
  • Low reverse leakage current minimizes power loss.
  • Cost-effective solution for general-purpose rectification.

Additional Details

The HT16G R0G rectifier diode is available in a DO-41 (or similar axial-lead) package. It is designed to handle moderate current and voltage levels, making it suitable for general-purpose rectification applications. The diode features a low reverse leakage current, minimizing power loss and improving efficiency. Its wide operating temperature range ensures reliable performance in various environmental conditions. The HT16G R0G provides a cost-effective solution for converting AC to DC in power supplies, adapters, and other electronic circuits. The specific voltage and current ratings will depend on the exact datasheet available from Taiwan Semiconductor, so referencing that document will give precise performance characteristics.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess