EN
  • EN
  • DE

HER604G R0G

Part No HER604G R0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, HIGH EFFICIENT, 6A, 300V,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1043185-HER604G R0G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HER604G R0G CAD Model

Description

The HER604G R0G is a High-Efficiency Rectifier diode manufactured by Taiwan Semiconductor. This diode is designed for applications requiring efficient rectification and high surge current handling. It is commonly used in circuits to rectify AC signals, provide reverse polarity protection, or clamp voltage spikes.

Applications

  • Power Supplies: Used as rectifier diodes in power supply circuits.
  • Inverters: Employed in inverter circuits for converting DC to AC.
  • Freewheeling diodes: Protecting inductive loads by providing a path for current flow when the switch is turned off.
  • Reverse polarity protection: Preventing damage from incorrect polarity connections.
  • Voltage clamping: Limiting voltage spikes to protect sensitive components.

Features

  • High Efficiency: Provides efficient rectification with low forward voltage drop.
  • High Surge Current Capability: Can withstand high surge currents.
  • Low Reverse Leakage Current: Minimizes reverse current flow.
  • Glass Passivated Junction: Enhances reliability and stability.
  • Pb-Free Package: Environmentally friendly and RoHS compliant.
  • R-6 Package: Standard package for easy mounting and heat dissipation.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power losses.
  • Enhanced reliability: Glass passivated junction enhances stability.
  • Versatile application: Suitable for a wide range of rectification applications.
  • Easy to use: Standard R-6 package simplifies mounting and soldering.
  • Reliable operation: Provides stable performance in various environments.
  • Environmentally friendly: Pb-Free package meets environmental regulations.

Additional Details

The HER604G R0G features a maximum forward voltage drop of around 0.95V at 6A. The maximum reverse leakage current is typically around 5 μA. It is available in the R-6 package, which is easy to handle and solder and provides good heat dissipation. This diode is designed to be used in applications where a high-efficiency rectifier is needed. The diode is designed to handle a repetitive peak reverse voltage of 400V. The forward current is 6.0A. The "R0G" suffix typically indicates a RoHS compliant and lead-free part. It adheres to industry standard electrostatic discharge (ESD) protection levels, providing added reliability in handling and operation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Micro Commercial Co
Interface
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess