EN
  • EN
  • DE

GBPC3510W T0

Part No GBPC3510W T0
Manufacturer Taiwan Semiconductor
Catalog Custom Parts (E - I)
Description Taiwan Semiconductor GBPC3510W; Bridge Rectifier; 35A 1000V; 4-Pin GBPC-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Forward Current 35 A
Forward Voltage 1.1 V
Height 11.23 mm
Max Forward Surge Current (Ifsm) 400 A
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 1 kV
Min Operating Temperature -55 °C
Mount Screw, Through Hole
Number of Elements 1
Number of Pins 4
Peak Non-Repetitive Surge Current 400 A
Peak Reverse Current 5 µA
Radiation Hardening No
Reverse Voltage 1 kV
RoHS Compliant
Win Source Part Number 1229284-GBPC3510W T0
Categories Custom Parts
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBPC3510W T0 CAD Model

Description

The Taiwan Semiconductor GBPC3510W T0 is a screw and through hole mount bridge rectifier with a peak non-repetitive surge current of 400 A and forward current of 35 A.

  • Reverse Voltage: 1 kV
  • Forward Voltage: 1.1 V
  • Maximum Operating Temperature: 150 °C
  • Minimum Operating Temperature: -55 °C
  • Height: 11.23 mm
  • Pins: Four

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Renesas Electronics America
Lowest to $0.9794
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Mingtek
Lowest to $1.3456
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess