The FR207G R0G is a fast recovery rectifier diode manufactured by Taiwan Semiconductor. This diode is designed for applications requiring efficient rectification and fast switching speeds. The 'G' suffix indicates that it is a glass-passivated diode, which enhances its reliability and performance. The 'R0G' likely signifies specific packaging or environmental compliance features.
Applications:
- Power supplies
- Adapters
- Battery chargers
- Lighting applications
- DC-DC converters
Features:
- Fast recovery time (typically less than 500ns)
- High surge current capability
- Low forward voltage drop
- Glass passivated junction for high reliability
- RoHS compliant
Benefits:
- Efficient power conversion because of the fast recovery time, reducing power loss.
- Improved circuit protection against voltage spikes and reverse polarity.
- Reliable operation in harsh environments due to the glass-passivated construction.
- Reduced heat generation due to the low forward voltage drop.
- Environmentally friendly, complying with RoHS standards.
Additional Details:
The FR207G R0G has a maximum repetitive peak reverse voltage (VRRM) of 1000V and a maximum average forward rectified current (IF(AV)) of 2.0A. Its operating temperature range typically spans from -65°C to +150°C. The fast recovery characteristics make it ideal for use in high-frequency circuits. The device's compact size allows for easy integration into various circuit designs, while its robust construction ensures long-term reliability. The forward voltage drop is usually around 1.0V at 2.0A, contributing to its efficiency in power conversion applications.